Vishay Intertechnology, Inc. RES 140 OHM 1% 1/8W AXIAL RLR05C1400FRRSL

Description
RES 140ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1% 1/8W AXIAL - RLR05C1400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1% 1/8W AXIAL
RLR05C1400FRRSL
RES 140 OHM 1% 1/8W AXIAL RLR05C1400FRRSL
RES 140ohm 1% 1/8W AXIAL

RES 140ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1400FRRSL-ND
Through Hole Resistors RLR05C1400FRRSL-ND
140 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1400FRRSL RLR05C1400FRRSL-ND
Product Name RES 140 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details