Vishay Intertechnology, Inc. RES 13 OHM 2% 1/8W AXIAL RLR05C13R0GSRSL

Description
RES 13ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 2% 1/8W AXIAL - RLR05C13R0GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2% 1/8W AXIAL
RLR05C13R0GSRSL
RES 13 OHM 2% 1/8W AXIAL RLR05C13R0GSRSL
RES 13ohm 2% 1/8W AXIAL

RES 13ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C13R0GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C13R0GSRSL-ND
Through Hole Resistors RLR05C13R0GSRSL-ND
13 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C13R0GSRSL RLR05C13R0GSRSL-ND
Product Name RES 13 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details