Vishay Intertechnology, Inc. RES 1.37K OHM 1% 1/8W AXIAL RLR05C1371FPB14

Description
RES 1.37Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1% 1/8W AXIAL - RLR05C1371FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1% 1/8W AXIAL
RLR05C1371FPB14
RES 1.37K OHM 1% 1/8W AXIAL RLR05C1371FPB14
RES 1.37Kohm 1% 1/8W AXIAL

RES 1.37Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1371FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1371FPB14-ND
Through Hole Resistors RLR05C1371FPB14-ND
1.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.37Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 74K9021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.37Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
74K9021
Resistor,metal Film,1.37Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 74K9021
Resistor,Metal Film,1.37KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.37KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1371FPB14 RLR05C1371FPB14-ND 74K9021
Product Name RES 1.37K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,1.37Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details