Vishay Intertechnology, Inc. RES 13.7 OHM 1% 1/8W AXIAL RLR05C13R7FSRSL

Description
RES 13.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1% 1/8W AXIAL - RLR05C13R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1% 1/8W AXIAL
RLR05C13R7FSRSL
RES 13.7 OHM 1% 1/8W AXIAL RLR05C13R7FSRSL
RES 13.7ohm 1% 1/8W AXIAL

RES 13.7ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C13R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C13R7FSRSL-ND
Through Hole Resistors RLR05C13R7FSRSL-ND
13.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C13R7FSRSL RLR05C13R7FSRSL-ND
Product Name RES 13.7 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details