Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1333FSB14

Description
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1333FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1333FSB14-ND
Through Hole Resistors RLR05C1333FSB14-ND
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C1333FSB14 - RLR05C1333FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1333FSB14
RLR05C1333FSB14
RLR05C1333FSB14 RLR05C1333FSB14
RLR05C1333FSB14

RLR05C1333FSB14

Supplier's Site
Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 49C9364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
49C9364
Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 49C9364
Resistor,Metal Film,133KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,133KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1333FSB14-ND RLR05C1333FSB14 49C9364
Product Name Through Hole Resistors RLR05C1333FSB14 Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers