Vishay Intertechnology, Inc. 8W Resistor RLR05C1403FMB14

Description
RES 140K OHM 1% 1/8W AXIAL Product overview: RLR05C1403FMB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1403FMB14 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 140K OHM 1% 1/8W AXIAL Product overview: RLR05C1403FMB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1403FMB14 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1031176-RLR05C1403FMB14 is a through-hole metal film resistor designed for military applications, compliant with MIL-PRF-39017 standards. It features a resistance value of 140 kOhms, a power rating of 0.125W (1/8W), and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +150°C and has a temperature coefficient of ±100 ppm/°C. Its construction includes an epoxy coating for moisture resistance, and it is suitable for applications requiring low noise levels. The resistor is packaged in bulk with a standard quantity of 100 units. This component is ideal for engineers seeking reliable resistors for military-grade projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1031176-RLR05C1403FMB14 is a through-hole metal film resistor designed for military applications, compliant with MIL-PRF-39017 standards. It features a resistance value of 140 kOhms, a power rating of 0.125W (1/8W), and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +150°C and has a temperature coefficient of ±100 ppm/°C. Its construction includes an epoxy coating for moisture resistance, and it is suitable for applications requiring low noise levels. The resistor is packaged in bulk with a standard quantity of 100 units. This component is ideal for engineers seeking reliable resistors for military-grade projects.

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 53-RLR05C1403FMB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 140K OHM 1% 1/8W AXIAL Product overview: RLR05C1403FMB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1403FMB14 can be used for catalog matching and distributor lookup.

RES 140K OHM 1% 1/8W AXIAL Product overview: RLR05C1403FMB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1403FMB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 140K OHM 1% 1/8W AXIAL - RLR05C1403FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1% 1/8W AXIAL
RLR05C1403FMB14
RES 140K OHM 1% 1/8W AXIAL RLR05C1403FMB14
RES 140Kohm 1% 1/8W AXIAL

RES 140Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1403FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1403FMB14-ND
Through Hole Resistors RLR05C1403FMB14-ND
140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1031176-RLR05C1403FMB14
Resistors - Through Hole Resistors 1031176-RLR05C1403FMB14
Win Source Part Number: 1031176-RLR05C1403FM B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/05, RLR05 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Failure Rate: M (1%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 140 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm) Alternative Parts (Cross-Reference): SFR2500001403FR500; MFR-25FBF52-140K; RN65D1403FB14; SFR2500001503FR500; RN60D1503FB14; 1622684-1; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR05C1403FMB14-MIL Base Product Number: RLR05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1031176-RLR05C1403FMB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/05, RLR05
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: M (1%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 140 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm)
Alternative Parts (Cross-Reference): SFR2500001403FR500; MFR-25FBF52-140K; RN65D1403FB14; SFR2500001503FR500; RN60D1503FB14; 1622684-1;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR05C1403FMB14-MIL
Base Product Number: RLR05
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RLR05C1403FMB14 RLR05C1403FMB14 RLR05C1403FMB14-ND 1031176-RLR05C1403FMB14
Product Name 8W Resistor RES 140K OHM 1% 1/8W AXIAL Through Hole Resistors Resistors - Through Hole Resistors
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms 140000 ohms 140000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details