Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1331FRB14

Description
1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1331FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1331FRB14-ND
Through Hole Resistors RLR05C1331FRB14-ND
1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.33K OHM 1% 1/8W AXIAL - RLR05C1331FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1% 1/8W AXIAL
RLR05C1331FRB14
RES 1.33K OHM 1% 1/8W AXIAL RLR05C1331FRB14
RES 1.33Kohm 1% 1/8W AXIAL

RES 1.33Kohm 1% 1/8W AXIAL

Supplier's Site
Resistor,metal Film,1.33Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 92C8108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.33Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
92C8108
Resistor,metal Film,1.33Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 92C8108
Resistor,Metal Film,1.33KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.33KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1331FRB14-ND RLR05C1331FRB14 92C8108
Product Name Through Hole Resistors RES 1.33K OHM 1% 1/8W AXIAL Resistor,metal Film,1.33Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details