Vishay Intertechnology, Inc. RES 133K OHM 1% 1/8W AXIAL RLR05C1333FMB14

Description
RES 133Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1% 1/8W AXIAL - RLR05C1333FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1% 1/8W AXIAL
RLR05C1333FMB14
RES 133K OHM 1% 1/8W AXIAL RLR05C1333FMB14
RES 133Kohm 1% 1/8W AXIAL

RES 133Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1333FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1333FMB14-ND
Through Hole Resistors RLR05C1333FMB14-ND
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1333FMB14 RLR05C1333FMB14-ND
Product Name RES 133K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details