Vishay Intertechnology, Inc. RES 13 OHM 2% 1/8W AXIAL RLR05C13R0GSBSL

Description
RES 13ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 2% 1/8W AXIAL - RLR05C13R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2% 1/8W AXIAL
RLR05C13R0GSBSL
RES 13 OHM 2% 1/8W AXIAL RLR05C13R0GSBSL
RES 13ohm 2% 1/8W AXIAL

RES 13ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C13R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C13R0GSBSL-ND
Through Hole Resistors RLR05C13R0GSBSL-ND
13 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C13R0GSBSL RLR05C13R0GSBSL-ND
Product Name RES 13 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details