Vishay Intertechnology, Inc. Through Hole Resistors RLR05C13R3FSRSL

Description
13.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C13R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C13R3FSRSL-ND
Through Hole Resistors RLR05C13R3FSRSL-ND
13.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.3 OHM 1% 1/8W AXIAL - RLR05C13R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1% 1/8W AXIAL
RLR05C13R3FSRSL
RES 13.3 OHM 1% 1/8W AXIAL RLR05C13R3FSRSL
RES 13.3ohm 1% 1/8W AXIAL

RES 13.3ohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C13R3FSRSL-ND RLR05C13R3FSRSL
Product Name Through Hole Resistors RES 13.3 OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details