Vishay Intertechnology, Inc. RES 13.7K OHM 1% 1/8W AXIAL RLR05C1372FRB14

Description
RES 13.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1% 1/8W AXIAL - RLR05C1372FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1% 1/8W AXIAL
RLR05C1372FRB14
RES 13.7K OHM 1% 1/8W AXIAL RLR05C1372FRB14
RES 13.7Kohm 1% 1/8W AXIAL

RES 13.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1372FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1372FRB14-ND
Through Hole Resistors RLR05C1372FRB14-ND
13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1372FRB14 RLR05C1372FRB14-ND
Product Name RES 13.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers