Vishay Intertechnology, Inc. RES 14K OHM 1% 1/8W AXIAL RLR05C1402FRBSL

Description
RES 14Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1% 1/8W AXIAL - RLR05C1402FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1% 1/8W AXIAL
RLR05C1402FRBSL
RES 14K OHM 1% 1/8W AXIAL RLR05C1402FRBSL
RES 14Kohm 1% 1/8W AXIAL

RES 14Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1402FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1402FRBSL-ND
Through Hole Resistors RLR05C1402FRBSL-ND
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1402FRBSL RLR05C1402FRBSL-ND
Product Name RES 14K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details