133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 133K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,133KOhms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR05C1333FSRE6TR-ND | RLR05C1333FSRE6 | 49C9367 |
| Product Name | Through Hole Resistors | Res Metal Film 133K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |