Vishay Intertechnology, Inc. RES 130K OHM 2% 1/8W AXIAL RLR05C1303GRBSL

Description
RES 130Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 2% 1/8W AXIAL - RLR05C1303GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 2% 1/8W AXIAL
RLR05C1303GRBSL
RES 130K OHM 2% 1/8W AXIAL RLR05C1303GRBSL
RES 130Kohm 2% 1/8W AXIAL

RES 130Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1303GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1303GRBSL-ND
Through Hole Resistors RLR05C1303GRBSL-ND
130 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1303GRBSL RLR05C1303GRBSL-ND
Product Name RES 130K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers