Vishay Intertechnology, Inc. RES 137K OHM 1% 1/8W AXIAL RLR05C1373FSRSL

Description
RES 137Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1% 1/8W AXIAL - RLR05C1373FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1% 1/8W AXIAL
RLR05C1373FSRSL
RES 137K OHM 1% 1/8W AXIAL RLR05C1373FSRSL
RES 137Kohm 1% 1/8W AXIAL

RES 137Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1373FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1373FSRSL-ND
Through Hole Resistors RLR05C1373FSRSL-ND
137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1373FSRSL RLR05C1373FSRSL-ND
Product Name RES 137K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details