Vishay Intertechnology, Inc. RES 13 OHM 1% 1/8W AXIAL RLR05C13R0FSRSL

Description
RES 13ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1% 1/8W AXIAL - RLR05C13R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1% 1/8W AXIAL
RLR05C13R0FSRSL
RES 13 OHM 1% 1/8W AXIAL RLR05C13R0FSRSL
RES 13ohm 1% 1/8W AXIAL

RES 13ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C13R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C13R0FSRSL-ND
Through Hole Resistors RLR05C13R0FSRSL-ND
13 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C13R0FSRSL RLR05C13R0FSRSL-ND
Product Name RES 13 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details