ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1116
1117
1118
1119
1120
1121
1122
1123
1124
1125
1126
1127
1128
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/2W,100K ,.1%,25PPM,P/.1%,BUL K | |
| MF,1/2W,100K ,.1%,25PPM,R/.01%,BU LK | |
| MF,1/2W,106K,.1%,25P PM,R/.01%,T/R | |
| MF,1/2W,10K ,.1%,25PPM,R/.01%,BU LK | |
| MF,1/2W,10K ,1%,25PPM,R/.01%,BUL K | |
| MF,1/2W,13.3K,.1%,25 PPM,R/.01%,BULK | |
| MF,1/2W,154K ,.1%,25PPM,R/.01%,BU LK | |
| MF,1/2W,158K,.1%,25P PM,R/.01%,BULK | |
| MF,1/2W,97.6,1%,50PP M,R/.01%,BULK | |
| Res Metal Film 1.02K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.02K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.02M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.02M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.02M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.02M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.05M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.07K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.15K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.18K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.18K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.2K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.32K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.32K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.33K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.37K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.37K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.58K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5M Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.62K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.62K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.62K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.62K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.65K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.74K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.82M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.82M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.87K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.91K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.91K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.91M Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.91M Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.96K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.96M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10.2 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.2 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10.2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10.5 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.6K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.7K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.7K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 100 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 101K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 102 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 102 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 105 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 105 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 106K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 106K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 11.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 111K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 111K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 115K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 115K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.1K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.1K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.6K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.6K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 124 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.5 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.7K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 137K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.3K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 14.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.8 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.8 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 154K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 158K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 162K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162K Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 165 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 16K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 178 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 178 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.2K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 182K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 182K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 182K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 182K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 189K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 189K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 198K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 198K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1M Ohm 0.5% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.31K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.31K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.53K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.53K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.76K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.76K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.76K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.76K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.76K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 909K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 920 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 93.1 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 93.1 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 93.1 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 931 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 94.2 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 94.2 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 95.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 95.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 95.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 953 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 953 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 953K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 97.6 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 97.6K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 97.6K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 976 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 976 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 976K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNC65J1002FR |
| << Prev | Next >> |