Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1502BRB14

Description
Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J1502BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J1502BRB14
Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1502BRB14
Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1502BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1502BRB14-ND
Through Hole Resistors 541-RNC65J1502BRB14-ND
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1502BRB14 541-RNC65J1502BRB14-ND
Product Name Res Metal Film 15K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details