Vishay Intertechnology, Inc. Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J1452BPRE5

Description
Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65J1452BPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65J1452BPRE5
Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC65J1452BPRE5
Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J1452BPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1452BPRE5TR-ND
Through Hole Resistors 541-RNC65J1452BPRE5TR-ND
14.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1452BPRE5 541-RNC65J1452BPRE5TR-ND
Product Name Res Metal Film 14.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers