Vishay Precision Group Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1242FRB14

Description
Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J1242FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J1242FRB14
Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1242FRB14
Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1242FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1242FRB14-ND
Through Hole Resistors 541-RNC65J1242FRB14-ND
12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1242FRB14 541-RNC65J1242FRB14-ND
Product Name Res Metal Film 12.4K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details