Vishay Intertechnology, Inc. Through Hole Resistors RNC65J1150BRB14

Description
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J1150BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1150BRB14-ND
Through Hole Resistors 541-RNC65J1150BRB14-ND
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J1150BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J1150BRB14
Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1150BRB14
Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J1150BRB14-ND RNC65J1150BRB14
Product Name Through Hole Resistors Res Metal Film 115 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers