Vishay Intertechnology, Inc. Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1560DPB14

Description
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65J1560DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65J1560DPB14
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1560DPB14
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1560DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1560DPB14-ND
Through Hole Resistors 541-RNC65J1560DPB14-ND
156 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

156 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1560DPB14 541-RNC65J1560DPB14-ND
Product Name Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details