Vishay Intertechnology, Inc. MF,1/2W,10K ,1%,25PPM,R/.01%,BULK RNC65J1002FRB14

Description
MF,1/2W,10K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/2W,10K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,10K ,1%,25PPM,R/.01%,BULK - RNC65J1002FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,10K ,1%,25PPM,R/.01%,BULK
RNC65J1002FRB14
MF,1/2W,10K ,1%,25PPM,R/.01%,BULK RNC65J1002FRB14
MF,1/2W,10K ,1%,25PPM,R/.01%,BUL K

MF,1/2W,10K ,1%,25PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65J1002FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1002FRB14-ND
Through Hole Resistors 541-RNC65J1002FRB14-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1002FRB14 541-RNC65J1002FRB14-ND
Product Name MF,1/2W,10K ,1%,25PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details