Vishay Precision Group Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H90R9FMB14

Description
Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H90R9FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H90R9FMB14
Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H90R9FMB14
Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H90R9FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H90R9FMB14-ND
Through Hole Resistors 541-RNC65H90R9FMB14-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay - 09M7386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay
09M7386
Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay 09M7386
Resistor,Metal Film,90.9Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RNC -MilStyle

Resistor,Metal Film,90.9Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RNC-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC65H90R9FMB14 541-RNC65H90R9FMB14-ND 09M7386
Product Name Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,90.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rnc-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers