ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1120
1121
1122
1123
1124
1125
1126
1127
1128
1129
1130
1131
1132
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,3/4W,30.1K,1%,5 0PPM,R/.01%,BULK | |
| MF,1/2W,4.32K,1%,50P PM,R/.01%,BULK | |
| MF,3/4W,2.43K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,2.49K ,1%,50PPM,P/.01%,BUL K | |
| MF,3/4W,2.49K,1%,50P PM,P/.01%,BULK | |
| MF,3/4W,249,1%,50PPM ,R/.01%,BULK | |
| MF,3/4W,3.01K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,3.01M ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,316 ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,316K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,332,1%,50PPM ,R/.01%,BULK | |
| MF,3/4W,412K,.1%,50P PM,R/.01%,BULK | |
| Res Metal Film 2.21K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.21M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.23K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.23K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.32K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.37K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.43K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.43K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.46K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.46K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.49K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.49K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.49K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag | |
| Res Metal Film 2.49K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.49K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.49M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.49M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.4K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.61K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.61K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.61M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.61M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.67K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.74K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.74K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.84K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.84K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.87K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.87K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.87M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.87M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.8K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.8K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.8M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.8M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.8M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.94M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 22.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 22.6K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 221K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 221K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 221K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 226 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 226 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 226K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 23.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 23.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 232K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 232K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 237 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 237 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.3 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 24.3 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.3K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 243 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 249 Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 249 Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 249 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 249K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 25.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 255 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 255 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.7K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 267 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27.4K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 28 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 28.7 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 28.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 287K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 287K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 28K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 28K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 294K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag | |
| Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 3.01M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.01M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.09K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.16K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.24K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.48K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.48K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.48K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.65K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.83K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.83K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.92K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.92K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 30.1 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 30.1 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 30.1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 30.1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 30.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 301 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 301 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 309 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 31.6K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 31.6K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 312 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 316 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 32.4K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 32.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 324 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 324K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 33.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 332 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 332K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 332K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 34 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 34 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 34.8 Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 34.8 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 34.8K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 34.8K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 340 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 340K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 348K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 34K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 35.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 35.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 357 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 36.5 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 36.5 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 36.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 36.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 365 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 365 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 37.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 37.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 38.3 Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 38.3 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 38.3 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 383 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 383 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 383 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 383 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 39.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 39.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 39.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 39.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 392 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 392 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.02K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.02K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.02K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.17K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.17K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 40.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 40.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 40.2 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 40.2 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 40.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 40.2K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 402 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 402 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 402K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 402K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 41.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 41.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 412K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 42.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 42.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 422 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 422 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 422K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |