Vishay Precision Group Through Hole Resistors RNC65J1002BRB14

Description
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J1002BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1002BRB14-ND
Through Hole Resistors 541-RNC65J1002BRB14-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/2W,10K ,.1%,25PPM,R/.01%,BULK - RNC65J1002BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,10K ,.1%,25PPM,R/.01%,BULK
RNC65J1002BRB14
MF,1/2W,10K ,.1%,25PPM,R/.01%,BULK RNC65J1002BRB14
MF,1/2W,10K ,.1%,25PPM,R/.01%,BU LK

MF,1/2W,10K ,.1%,25PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J1002BRB14-ND RNC65J1002BRB14
Product Name Through Hole Resistors MF,1/2W,10K ,.1%,25PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details