Vishay Intertechnology, Inc. Through Hole Resistors RNC65J1620DPB14

Description
162 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
162 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J1620DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1620DPB14-ND
Through Hole Resistors 541-RNC65J1620DPB14-ND
162 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65J1620DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65J1620DPB14
Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1620DPB14
Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J1620DPB14-ND RNC65J1620DPB14
Product Name Through Hole Resistors Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details