Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J1001BRRE8

Description
Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65J1001BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65J1001BRRE8
Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J1001BRRE8
Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J1001BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1001BRRE8TR-ND
Through Hole Resistors 541-RNC65J1001BRRE8TR-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1001BRRE8 541-RNC65J1001BRRE8TR-ND
Product Name Res Metal Film 1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details