Vishay Intertechnology, Inc. MF,1/2W,13.3K,.1%,25PPM,R/.01%,BULK RNC65J1332BRB14

Description
MF,1/2W,13.3K,.1%,25 PPM,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,13.3K,.1%,25 PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,13.3K,.1%,25PPM,R/.01%,BULK - RNC65J1332BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,13.3K,.1%,25PPM,R/.01%,BULK
RNC65J1332BRB14
MF,1/2W,13.3K,.1%,25PPM,R/.01%,BULK RNC65J1332BRB14
MF,1/2W,13.3K,.1%,25 PPM,R/.01%,BULK

MF,1/2W,13.3K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65J1332BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1332BRB14-ND
Through Hole Resistors 541-RNC65J1332BRB14-ND
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1332BRB14 541-RNC65J1332BRB14-ND
Product Name MF,1/2W,13.3K,.1%,25PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details