Vishay Precision Group Through Hole Resistors RNC65J1000FRB1465

Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J1000FRB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1000FRB1465-ND
Through Hole Resistors 541-RNC65J1000FRB1465-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J1000FRB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J1000FRB1465
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1000FRB1465
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J1000FRB1465-ND RNC65J1000FRB1465
Product Name Through Hole Resistors Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details