Vishay Precision Group Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1001FPB14

Description
Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65J1001FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65J1001FPB14
Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1001FPB14
Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1001FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1001FPB14-ND
Through Hole Resistors 541-RNC65J1001FPB14-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1001FPB14 541-RNC65J1001FPB14-ND
Product Name Res Metal Film 1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers