Vishay Precision Group Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J1000FRRE665

Description
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65J1000FRRE665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65J1000FRRE665
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J1000FRRE665
Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65J1000FRRE665TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1000FRRE665TR-ND
Through Hole Resistors 541-RNC65J1000FRRE665TR-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1000FRRE665 541-RNC65J1000FRRE665TR-ND
Product Name Res Metal Film 100 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details