Vishay Intertechnology, Inc. Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1053BPB14

Description
Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65J1053BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65J1053BPB14
Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65J1053BPB14
Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1053BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1053BPB14-ND
Through Hole Resistors 541-RNC65J1053BPB14-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1053BPB14 541-RNC65J1053BPB14-ND
Product Name Res Metal Film 105K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details