ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1119
1120
1121
1122
1123
1124
1125
1126
1127
1128
1129
1130
1131
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,158,1%,50PPM,BU LK | |
| METAL FILM,169K,1%,50PPM,R /.01%,BULK | |
| MF,1/2W,12.4K,1%,50P PM,R/.01%,BULK | |
| MF,1/2W,17.4K,1%,50P PM,R/.01%,BULK | |
| MF,3/4W,1.50K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,1.82K ,.1%,50PPM,R/.01%,BU LK | |
| MF,3/4W,10,1%,50PPM, R/.01%,BULK | |
| MF,3/4W,11K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,15,1%,50PPM, R/.01%,BULK | |
| MF,3/4W,150,1%,50PPM ,R/.01%,BULK | |
| MF,3/4W,150,1%,50PPM ,R/.01%,TR | |
| MF,3/4W,150K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,19.6K,1%,50P PM,R/.01%,BULK | |
| MF,3/4W,1M ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,2.15K,1%,50P PM,R/.01%,BULK | |
| MF,3/4W,2.21K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,20,1%,50PPM, R/.01%,BULK | |
| MF,3/4W,200,1%,50PPM ,R/.01%,BULK | |
| MF,3/4W,200K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,20K ,1%,50PPM,R/.01%,BUL K | |
| MF,3/4W,2K,1%,50PPM, R/.01%,BULK | |
| Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.13K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.13K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.1M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.21K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.26K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.2K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.33K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.33K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.47K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.58K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.5M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.62K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.69K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.69K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.6M Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.82K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.82K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.82K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.82M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.82M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.8K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10.2K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.7 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 102K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 107K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 107K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.3K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.5K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.5K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.8K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 111K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 115K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 115K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121 Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 121 Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 121 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 124 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 124K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 127 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 127 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 127K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.7 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 133K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 135 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 137K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.3K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 143 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.8K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.8K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 154 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 158 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 16.2 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.5K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 16.5K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 162K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 165 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 165 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 169 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 169 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 169 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 169K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 169K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 169K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 17.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.4K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 17.8 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.8 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 174K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 174K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 178 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 178 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 178K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 178K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 182K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 187K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 187K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18K Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 19.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 193 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1M Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1M Ohm 0.5% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.05K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.05K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.15K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.15K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.15M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.15M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.15M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.1K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.1M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.1M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.21K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 20.5K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 205 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 0.1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 210 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 215 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 215 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 215K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 21K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 21K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 221 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |