Vishay Intertechnology, Inc. Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1870FRB14

Description
Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65J1870FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65J1870FRB14
Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65J1870FRB14
Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1870FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1870FRB14-ND
Through Hole Resistors 541-RNC65J1870FRB14-ND
187 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1870FRB14 541-RNC65J1870FRB14-ND
Product Name Res Metal Film 187 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers