ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1111
1112
1113
1114
1115
1116
1117
1118
1119
1120
1121
1122
1123
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/2W,1.58K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.62K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.69K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.82K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.87K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.96K ,1%,50PPM,M/1%,BULK | |
| MF,1/2W,16.2 ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,16.9K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,174K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,178,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,187,.1%,50PP M,R/.01%,BULK | |
| MF,1/2W,187K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,191,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,191K,.1%,50P PM,R/.01%,BULK | |
| MF,1/2W,191K,.1%,50P PM,R/.01%,T/R | |
| MF,1/2W,20.5K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,200K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,20K ,.1%,50PPM,R/.01%,BU LK | |
| MF,1/2W,20K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,2K,1%,50PPM, R/.01%,BULK | |
| MF,1/2W,2M,1%,50PPM, R/.01%,BULK | |
| MF,15.8K,1%,50PPM,BU LK | |
| Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag | |
| Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.58K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.62K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.62K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.62M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.62M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.67K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.69K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.74K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.74K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.76K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.78M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.78M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.82K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.82M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.91K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.91K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.96K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15.2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15.6K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 15.8K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 154K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 154K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 154K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 154K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 158 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 158 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 158K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 158K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.9 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 16.9K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 16.9K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 160 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 162 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 162K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 165 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 165 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 165K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 169 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 169 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 169K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 169K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 16K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 17.8 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.8 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 17.8K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 17.8K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 174K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 178 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 178 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 178 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 178K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 178K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.9K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 180 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 180 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 180K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 182 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 182 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 182K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 187 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 187 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 187 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 187K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 189K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 189K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 19.6 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 19.6K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 19.6K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 198K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 198K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.05K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.05K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.05M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.05M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.08K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.1K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 203 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 205 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 205 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 205 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 205 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 205K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 208 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 208 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 20K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 210 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 210 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 210 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNC65H2001FR |
| << Prev | Next >> |