Vishay Intertechnology, Inc. Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J1104BMB14

Description
Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC65J1104BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC65J1104BMB14
Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC65J1104BMB14
Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65J1104BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1104BMB14-ND
Through Hole Resistors 541-RNC65J1104BMB14-ND
1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65J1104BMB14 541-RNC65J1104BMB14-ND
Product Name Res Metal Film 1.1M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers