ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
750
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1111
1112
1113
1114
1115
1116
1117
1118
1119
1120
1121
1122
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM RES,11.8K,.1%,50PPM, BULK | |
| MF,1/2W,1.21K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.21M ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.33K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,1.4M,.1%,50P PM,R/.01%,BULK | |
| MF,1/2W,1.50K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,110K,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,115,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,118K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,12.1K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,121,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,124,.1%,50PP M,R/.01%,BULK | |
| MF,1/2W,124K ,.1%,50PPM,R/.01%,BU LK | |
| MF,1/2W,137K,1%,50PP M,R/.01%,BULK | |
| MF,1/2W,14.7K ,1%,50PPM,R/.01%,BUL K | |
| MF,1/2W,140,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,147K ,1%,50PPM,M/1%,BULK | |
| MF,1/2W,147K ,1%,50PPM,R/.01%,T/R | |
| MF,1/2W,150,1%,50PPM ,R/.01%,BULK | |
| MF,1/2W,15K ,1%,50PPM,R/.01%,BUL K | |
| Res Metal Film 1.11K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.11M Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.13M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.13M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.15K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.15K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.18K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.21K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.21M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.24K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.24M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.26K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.2M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2M Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.33K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.33K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.33K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.37M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.37M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.3K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.3M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 11.1K Ohm 0.5% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 11.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.5 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.5 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.5K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.5K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.8 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.8 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.8K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.8K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 110K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 113 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 113 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 113 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 113K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 115 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 115K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 115K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 118 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 118 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 118K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 118K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.1 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 12.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.4 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 120K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 121 Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 121 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 124 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 124 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 124K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 127 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 127 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 127K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 133 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 133 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 133 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 133K Ohm 0.5% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 133K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 137 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 137 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 137 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 137K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 14.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.3 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 14.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 143 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 143 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 143 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 143K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 145 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 145 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 147 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 147 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 147K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 147K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 14K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNC65H1400FR | |
| RNC65H1502FR |
| << Prev | Next >> |