Vishay Intertechnology, Inc. Through Hole Resistors RNC65J1500BRRE8

Description
150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65J1500BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65J1500BRRE8TR-ND
Through Hole Resistors 541-RNC65J1500BRRE8TR-ND
150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65J1500BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65J1500BRRE8
Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC65J1500BRRE8
Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65J1500BRRE8TR-ND RNC65J1500BRRE8
Product Name Through Hole Resistors Res Metal Film 150 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details