Res Metal Film 9.31K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC65H9311FRRE5 | 541-RNC65H9311FRRE5TR-ND |
| Product Name | Res Metal Film 9.31K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |