Vishay Intertechnology, Inc. Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H95R3BMB14

Description
Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H95R3BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H95R3BMB14
Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H95R3BMB14
Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H95R3BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H95R3BMB14-ND
Through Hole Resistors 541-RNC65H95R3BMB14-ND
95.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H95R3BMB14 541-RNC65H95R3BMB14-ND
Product Name Res Metal Film 95.3 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details