Vishay Intertechnology, Inc. Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H2772DRB14

Description
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H2772DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H2772DRB14
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H2772DRB14
Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H2772DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2772DRB14-ND
Through Hole Resistors RNC55H2772DRB14-ND
27.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Erc-55 27.7K .5% T-2 Rnc55H2772Dr B14 Vishay - 77M1799 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 27.7K .5% T-2 Rnc55H2772Dr B14 Vishay
77M1799
Erc-55 27.7K .5% T-2 Rnc55H2772Dr B14 Vishay 77M1799
ERC-55 27.7K .5% T-2 RNC55H2772DR B14

ERC-55 27.7K .5% T-2 RNC55H2772DR B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2772DRB14 RNC55H2772DRB14-ND 77M1799
Product Name Res Metal Film 27.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Erc-55 27.7K .5% T-2 Rnc55H2772Dr B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details