Vishay Intertechnology, Inc. MF,1/8W,2.74K,1%,50PPM,S/.001%,BULK RNC55H2741DSB14

Description
MF,1/8W,2.74K,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,2.74K,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,2.74K,1%,50PPM,S/.001%,BULK - RNC55H2741DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.74K,1%,50PPM,S/.001%,BULK
RNC55H2741DSB14
MF,1/8W,2.74K,1%,50PPM,S/.001%,BULK RNC55H2741DSB14
MF,1/8W,2.74K,1%,50P PM,S/.001%,BULK

MF,1/8W,2.74K,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2741DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2741DSB14-ND
Through Hole Resistors RNC55H2741DSB14-ND
2.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2741DSB14 RNC55H2741DSB14-ND
Product Name MF,1/8W,2.74K,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details