Vishay Intertechnology, Inc. RES 27.4K OHM 1/8W .5% AXIAL RNC55H2742DSB14

Description
RES 27.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/8W .5% AXIAL - RNC55H2742DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/8W .5% AXIAL
RNC55H2742DSB14
RES 27.4K OHM 1/8W .5% AXIAL RNC55H2742DSB14
RES 27.4Kohm 1/8W .5% AXIAL

RES 27.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2742DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2742DSB14-ND
Through Hole Resistors RNC55H2742DSB14-ND
27.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2742DSB14 RNC55H2742DSB14-ND
Product Name RES 27.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers