Vishay Intertechnology, Inc. RES 284K OHM 1/8W .5% AXIAL RNC55H2843DMB14

Description
RES 284Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 284Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 284K OHM 1/8W .5% AXIAL - RNC55H2843DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284K OHM 1/8W .5% AXIAL
RNC55H2843DMB14
RES 284K OHM 1/8W .5% AXIAL RNC55H2843DMB14
RES 284Kohm 1/8W .5% AXIAL

RES 284Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2843DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2843DMB14-ND
Through Hole Resistors RNC55H2843DMB14-ND
284 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

284 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2843DMB14 RNC55H2843DMB14-ND
Product Name RES 284K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 284000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers