Vishay Intertechnology, Inc. MF,1/8W,2.77K,.5%,50PPM,S/.001%,BULK RNC55H2771DSB14

Description
MF,1/8W,2.77K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,2.77K,.5%,50 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,2.77K,.5%,50PPM,S/.001%,BULK - RNC55H2771DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.77K,.5%,50PPM,S/.001%,BULK
RNC55H2771DSB14
MF,1/8W,2.77K,.5%,50PPM,S/.001%,BULK RNC55H2771DSB14
MF,1/8W,2.77K,.5%,50 PPM,S/.001%,BULK

MF,1/8W,2.77K,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2771DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2771DSB14-ND
Through Hole Resistors RNC55H2771DSB14-ND
2.77 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.77 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2771DSB14 RNC55H2771DSB14-ND
Product Name MF,1/8W,2.77K,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details