Vishay Intertechnology, Inc. RES 287 OHM 1/8W .1% AXIAL RNC55H2870BSRSL

Description
RES 287ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W .1% AXIAL - RNC55H2870BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W .1% AXIAL
RNC55H2870BSRSL
RES 287 OHM 1/8W .1% AXIAL RNC55H2870BSRSL
RES 287ohm 1/8W .1% AXIAL

RES 287ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2870BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2870BSRSL-ND
Through Hole Resistors RNC55H2870BSRSL-ND
287 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2870BSRSL RNC55H2870BSRSL-ND
Product Name RES 287 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details