Vishay Intertechnology, Inc. RES 28.4K OHM 1/8W .5% AXIAL RNC55H2842DRBSL

Description
RES 28.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 28.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/8W .5% AXIAL - RNC55H2842DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/8W .5% AXIAL
RNC55H2842DRBSL
RES 28.4K OHM 1/8W .5% AXIAL RNC55H2842DRBSL
RES 28.4Kohm 1/8W .5% AXIAL

RES 28.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2842DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2842DRBSL-ND
Through Hole Resistors RNC55H2842DRBSL-ND
28.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2842DRBSL RNC55H2842DRBSL-ND
Product Name RES 28.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details