Vishay Intertechnology, Inc. RES 2.74K OHM 1/8W 1% AXIAL RNC55H2741FRRSL

Description
RES 2.74Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/8W 1% AXIAL - RNC55H2741FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/8W 1% AXIAL
RNC55H2741FRRSL
RES 2.74K OHM 1/8W 1% AXIAL RNC55H2741FRRSL
RES 2.74Kohm 1/8W 1% AXIAL

RES 2.74Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2741FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2741FRRSL-ND
Through Hole Resistors RNC55H2741FRRSL-ND
2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2741FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2741FRRSL
Through Hole Resistors RNC55H2741FRRSL
RES 2.74K OHM 1/8W 1% AXIAL

RES 2.74K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2741FRRSL RNC55H2741FRRSL-ND RNC55H2741FRRSL
Product Name RES 2.74K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers