Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2740FSRSL

Description
274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2740FSRSL-ND
Through Hole Resistors RNC55H2740FSRSL-ND
274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 274 OHM 1/8W 1% AXIAL - RNC55H2740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/8W 1% AXIAL
RNC55H2740FSRSL
RES 274 OHM 1/8W 1% AXIAL RNC55H2740FSRSL
RES 274ohm 1/8W 1% AXIAL

RES 274ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2740FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2740FSRSL
Through Hole Resistors RNC55H2740FSRSL
RES 274 OHM 1/8W 1% AXIAL

RES 274 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2740FSRSL-ND RNC55H2740FSRSL RNC55H2740FSRSL
Product Name Through Hole Resistors RES 274 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details